TE Connectivity Crgh2512 1% 316R 2W Neohm - Te Connectivity CRGH2512F316R

Description
CRGH2512 1% 316R 2W
Description
CRGH2512 1% 316R 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 is a high power thick film chip resistor from the CRGH series, designed for applications requiring robust performance. It has a power rating of 2 watts and a resistance tolerance of ±1%. The resistor is suitable for a resistance range from 1.0Ω to 10MΩ, making it versatile for various circuit designs. It operates effectively at a maximum working voltage of 500V and can withstand overload voltages up to 500V. The operating temperature range is from -55°C to +155°C, allowing for use in diverse environmental conditions. This component is RoHS compliant, ensuring it meets environmental standards. The CRGH2512 is packaged for convenience, with 5,000 pieces per reel, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The CRGH2512 is a high power thick film chip resistor from the CRGH series, designed for applications requiring robust performance. It has a power rating of 2 watts and a resistance tolerance of ±1%. The resistor is suitable for a resistance range from 1.0Ω to 10MΩ, making it versatile for various circuit designs. It operates effectively at a maximum working voltage of 500V and can withstand overload voltages up to 500V. The operating temperature range is from -55°C to +155°C, allowing for use in diverse environmental conditions. This component is RoHS compliant, ensuring it meets environmental standards. The CRGH2512 is packaged for convenience, with 5,000 pieces per reel, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 316R 2W Neohm - Te Connectivity - 94X8018 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 316R 2W Neohm - Te Connectivity
94X8018
Crgh2512 1% 316R 2W Neohm - Te Connectivity 94X8018
CRGH2512 1% 316R 2W

CRGH2512 1% 316R 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8018
Product Name Crgh2512 1% 316R 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5417/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details