CRGH2512F2K61 -- CRGH2512 1% 2K61 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 2K61 2W Neohm - Te Connectivity
CRGH2512F2K61
Description
CRGH2512 1% 2K61 2W
Description
CRGH2512 1% 2K61 2W
Datasheet
Suppliers
Crgh2512 1% 2K61 2W Neohm - Te Connectivity
94X7921
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7921 |
|
Product Name
|
Crgh2512 1% 2K61 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details