CRGH2512F2K49 -- CRGH2512 1% 2K49 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 2K49 2W Neohm - Te Connectivity
CRGH2512F2K49
Description
CRGH2512 1% 2K49 2W
Description
CRGH2512 1% 2K49 2W
Datasheet
Suppliers
Crgh2512 1% 2K49 2W Neohm - Te Connectivity
94X7919
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7919 |
|
Product Name
|
Crgh2512 1% 2K49 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details