CRGH2512F2K43 -- CRGH2512 1% 2K43 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 2K43 2W Neohm - Te Connectivity
CRGH2512F2K43
Description
CRGH2512 1% 2K43 2W
Description
CRGH2512 1% 2K43 2W
Datasheet
Suppliers
Crgh2512 1% 2K43 2W Neohm - Te Connectivity
94X7918
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7918 |
|
Product Name
|
Crgh2512 1% 2K43 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details