CRGH2512F2K37 -- CRGH2512 1% 2K37 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 2K37 2W Neohm - Te Connectivity
CRGH2512F2K37
Description
CRGH2512 1% 2K37 2W
Description
CRGH2512 1% 2K37 2W
Datasheet
Suppliers
Crgh2512 1% 2K37 2W Neohm - Te Connectivity
94X7917
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7917 |
|
Product Name
|
Crgh2512 1% 2K37 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details