TE Connectivity Crgh2512 1% 294R 2W Neohm - Te Connectivity CRGH2512F294R

Description
CRGH2512 1% 294R 2W
Description
CRGH2512 1% 294R 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 294R 2W Neohm is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 294 ohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. The CRGH2512 series is ideal for applications that demand high power handling and precision in resistance values.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 294R 2W Neohm is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 294 ohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. The CRGH2512 series is ideal for applications that demand high power handling and precision in resistance values.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 294R 2W Neohm - Te Connectivity - 94X7994 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 294R 2W Neohm - Te Connectivity
94X7994
Crgh2512 1% 294R 2W Neohm - Te Connectivity 94X7994
CRGH2512 1% 294R 2W

CRGH2512 1% 294R 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7994
Product Name Crgh2512 1% 294R 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 05M6456 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers