TE Connectivity Chip Resistor - Surface Mount CRGH2512F294K

Description
294 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
294 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH2512F294K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH2512F294K-ND
Chip Resistor - Surface Mount CRGH2512F294K-ND
294 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Thick Film

294 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGH2512F294K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers