CRGH2512F24R3 -- CRGH2512 1% 24R3 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 24R3 2W Neohm - Te Connectivity
CRGH2512F24R3
Description
CRGH2512 1% 24R3 2W
Description
CRGH2512 1% 24R3 2W
Datasheet
Suppliers
Crgh2512 1% 24R3 2W Neohm - Te Connectivity
94X7961
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7961 |
|
Product Name
|
Crgh2512 1% 24R3 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details