TE Connectivity Crgh2512 1% 23R7 2W Neohm - Te Connectivity CRGH2512F23R7

Description
CRGH2512 1% 23R7 2W
Datasheet
Description
CRGH2512 1% 23R7 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 23R7 2W Neohm - Te Connectivity - 94X7954 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 23R7 2W Neohm - Te Connectivity
94X7954
Crgh2512 1% 23R7 2W Neohm - Te Connectivity 94X7954
CRGH2512 1% 23R7 2W

CRGH2512 1% 23R7 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7954
Product Name Crgh2512 1% 23R7 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
SMA (M) St. Connector for RG316 Cable - ET-SMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details