TE Connectivity Crgh2512 1% 23K7 2W Neohm - Te Connectivity CRGH2512F23K7

Description
CRGH2512 1% 23K7 2W
Description
CRGH2512 1% 23K7 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 23K7 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 23.7 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precise resistance values and high power handling are essential. Its RoHS compliance ensures it meets environmental standards. The CRGH2512 is available in tape packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 23K7 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 23.7 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precise resistance values and high power handling are essential. Its RoHS compliance ensures it meets environmental standards. The CRGH2512 is available in tape packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 23K7 2W Neohm - Te Connectivity - 94X7952 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 23K7 2W Neohm - Te Connectivity
94X7952
Crgh2512 1% 23K7 2W Neohm - Te Connectivity 94X7952
CRGH2512 1% 23K7 2W

CRGH2512 1% 23K7 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7952
Product Name Crgh2512 1% 23K7 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11150-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details