CRGH2512F23K2 -- CRGH2512 1% 23K2 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 23K2 2W Neohm - Te Connectivity
CRGH2512F23K2
Description
CRGH2512 1% 23K2 2W
Description
CRGH2512 1% 23K2 2W
Datasheet
Suppliers
Crgh2512 1% 23K2 2W Neohm - Te Connectivity
94X7951
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7951 |
|
Product Name
|
Crgh2512 1% 23K2 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details