TE Connectivity Crgh2512 1% 22R1 2W Neohm - Te Connectivity CRGH2512F22R1

Description
CRGH2512 1% 22R1 2W
Datasheet
Description
CRGH2512 1% 22R1 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 22R1 2W Neohm - Te Connectivity - 94X7945 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 22R1 2W Neohm - Te Connectivity
94X7945
Crgh2512 1% 22R1 2W Neohm - Te Connectivity 94X7945
CRGH2512 1% 22R1 2W

CRGH2512 1% 22R1 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7945
Product Name Crgh2512 1% 22R1 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details