CRGH2512F22K6 -- CRGH2512 1% 22K6 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 22K6 2W Neohm - Te Connectivity
CRGH2512F22K6
Description
CRGH2512 1% 22K6 2W
Description
CRGH2512 1% 22K6 2W
Datasheet
Suppliers
Crgh2512 1% 22K6 2W Neohm - Te Connectivity
94X7944
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7944 |
|
Product Name
|
Crgh2512 1% 22K6 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details