CRGH2512F226R -- CRGH2512 1% 226R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 226R 2W Neohm - Te Connectivity
CRGH2512F226R
Description
CRGH2512 1% 226R 2W
Description
CRGH2512 1% 226R 2W
Datasheet
Suppliers
Crgh2512 1% 226R 2W Neohm - Te Connectivity
94X7950
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7950 |
|
Product Name
|
Crgh2512 1% 226R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details