CRGH2512F226K -- CRGH2512 1% 226K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 226K 2W Neohm - Te Connectivity
CRGH2512F226K
Description
CRGH2512 1% 226K 2W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Datasheet
Description
CRGH2512 1% 226K 2W
Datasheet
Suppliers
Crgh2512 1% 226K 2W Neohm - Te Connectivity
94X7949
Supplier's Site
Datasheet
Crgh2512 1% 226K 2W Neohm - Te Connectivity
45AJ2413
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7949 |
|
Product Name
|
Crgh2512 1% 226K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Circular / Cylindrical Connectors
View Details