CRGH2512F215R -- CRGH2512 1% 215R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 215R 2W Neohm - Te Connectivity
CRGH2512F215R
Description
CRGH2512 1% 215R 2W
Description
CRGH2512 1% 215R 2W
Datasheet
Suppliers
Crgh2512 1% 215R 2W Neohm - Te Connectivity
94X7942
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7942 |
|
Product Name
|
Crgh2512 1% 215R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
Current Rating
35.0 to 400.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers