CRGH2512F20R5 -- CRGH2512 1% 20R5 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 20R5 2W Neohm - Te Connectivity
CRGH2512F20R5
Description
CRGH2512 1% 20R5 2W
Description
CRGH2512 1% 20R5 2W
Datasheet
Suppliers
Crgh2512 1% 20R5 2W Neohm - Te Connectivity
94X7930
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7930 |
|
Product Name
|
Crgh2512 1% 20R5 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details