CRGH2512F20K -- CRGH2512 1% 20K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 20K 2W Neohm - Te Connectivity
CRGH2512F20K
Description
CRGH2512 1% 20K 2W
Description
CRGH2512 1% 20K 2W
Datasheet
Suppliers
Crgh2512 1% 20K 2W Neohm - Te Connectivity
94X7927
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7927 |
|
Product Name
|
Crgh2512 1% 20K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details