CRGH2512F1K3 -- CRGH2512 1% 1K3 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 1K3 2W Neohm - Te Connectivity
CRGH2512F1K3
Description
CRGH2512 1% 1K3 2W
Description
CRGH2512 1% 1K3 2W
Datasheet
Suppliers
Crgh2512 1% 1K3 2W Neohm - Te Connectivity
94X7775
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7775 |
|
Product Name
|
Crgh2512 1% 1K3 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
Current Rating
16.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details