TE Connectivity Crgh2512 1% 1K27 2W Neohm - Te Connectivity CRGH2512F1K27

Description
CRGH2512 1% 1K27 2W
Description
CRGH2512 1% 1K27 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 1K27 2W Neohm is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 1.27 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. The CRGH2512 series is ideal for applications that demand high power handling and precise resistance values.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 1K27 2W Neohm is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 1.27 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. The CRGH2512 series is ideal for applications that demand high power handling and precise resistance values.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 1K27 2W Neohm - Te Connectivity - 94X7774 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 1K27 2W Neohm - Te Connectivity
94X7774
Crgh2512 1% 1K27 2W Neohm - Te Connectivity 94X7774
CRGH2512 1% 1K27 2W

CRGH2512 1% 1K27 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7774
Product Name Crgh2512 1% 1K27 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11364-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details