CRGH2512F1K02 -- CRGH2512 1% 1K02 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 1K02 2W Neohm - Te Connectivity
CRGH2512F1K02
Description
CRGH2512 1% 1K02 2W
Description
CRGH2512 1% 1K02 2W
Datasheet
Suppliers
Crgh2512 1% 1K02 2W Neohm - Te Connectivity
94X7765
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7765 |
|
Product Name
|
Crgh2512 1% 1K02 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P943 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details