TE Connectivity Crgh2512 1% 18K2 2W Neohm - Te Connectivity CRGH2512F18K2

Description
CRGH2512 1% 18K2 2W
Datasheet
Description
CRGH2512 1% 18K2 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 18K2 2W Neohm - Te Connectivity - 94X7894 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 18K2 2W Neohm - Te Connectivity
94X7894
Crgh2512 1% 18K2 2W Neohm - Te Connectivity 94X7894
CRGH2512 1% 18K2 2W

CRGH2512 1% 18K2 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7894
Product Name Crgh2512 1% 18K2 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details