TE Connectivity Crgh2512 1% 187K 2W Neohm - Te Connectivity CRGH2512F187K

Description
CRGH2512 1% 187K 2W
Description
CRGH2512 1% 187K 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 187K 2W Neohm resistor is part of the CRGH series of high power thick film chip resistors. It has a power rating of 2 watts and a resistance value of 187 kilohms with a tolerance of ±1%. The maximum working voltage for this resistor is 500 volts, making it suitable for high voltage applications. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments. This resistor is also RoHS compliant, ensuring it meets environmental standards. Its compact size and high power rating make it a suitable choice for applications requiring reliable performance in a small footprint.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 187K 2W Neohm resistor is part of the CRGH series of high power thick film chip resistors. It has a power rating of 2 watts and a resistance value of 187 kilohms with a tolerance of ±1%. The maximum working voltage for this resistor is 500 volts, making it suitable for high voltage applications. The operating temperature range is from -55°C to +155°C, allowing for versatility in various environments. This resistor is also RoHS compliant, ensuring it meets environmental standards. Its compact size and high power rating make it a suitable choice for applications requiring reliable performance in a small footprint.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 187K 2W Neohm - Te Connectivity - 94X7900 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 187K 2W Neohm - Te Connectivity
94X7900
Crgh2512 1% 187K 2W Neohm - Te Connectivity 94X7900
CRGH2512 1% 187K 2W

CRGH2512 1% 187K 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7900
Product Name Crgh2512 1% 187K 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details