TE Connectivity Crgh2512 1% 16K9 2W Neohm - Te Connectivity CRGH2512F16K9

Description
CRGH2512 1% 16K9 2W
Datasheet
Description
CRGH2512 1% 16K9 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 16K9 2W Neohm - Te Connectivity - 94X7876 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 16K9 2W Neohm - Te Connectivity
94X7876
Crgh2512 1% 16K9 2W Neohm - Te Connectivity 94X7876
CRGH2512 1% 16K9 2W

CRGH2512 1% 16K9 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7876
Product Name Crgh2512 1% 16K9 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details