CRGH2512F16K5 -- CRGH2512 1% 16K5 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 16K5 2W Neohm - Te Connectivity
CRGH2512F16K5
Description
CRGH2512 1% 16K5 2W
Description
CRGH2512 1% 16K5 2W
Datasheet
Suppliers
Crgh2512 1% 16K5 2W Neohm - Te Connectivity
94X7875
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7875 |
|
Product Name
|
Crgh2512 1% 16K5 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details