CRGH2512F16K2 -- CRGH2512 1% 16K2 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 16K2 2W Neohm - Te Connectivity
CRGH2512F16K2
Description
CRGH2512 1% 16K2 2W
Description
CRGH2512 1% 16K2 2W
Datasheet
Suppliers
Crgh2512 1% 16K2 2W Neohm - Te Connectivity
94X7874
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7874 |
|
Product Name
|
Crgh2512 1% 16K2 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details