CRGH2512F165K -- CRGH2512 1% 165K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 165K 2W Neohm - Te Connectivity
CRGH2512F165K
Description
CRGH2512 1% 165K 2W
Description
CRGH2512 1% 165K 2W
Datasheet
Suppliers
Crgh2512 1% 165K 2W Neohm - Te Connectivity
94X7882
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7882 |
|
Product Name
|
Crgh2512 1% 165K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details