CRGH2512F162R -- CRGH2512 1% 162R 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 162R 2W Neohm - Te Connectivity
CRGH2512F162R
Description
CRGH2512 1% 162R 2W
Description
CRGH2512 1% 162R 2W
Datasheet
Suppliers
Crgh2512 1% 162R 2W Neohm - Te Connectivity
94X7881
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7881 |
|
Product Name
|
Crgh2512 1% 162R 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details