CRGH2512F15K8 -- CRGH2512 1% 15K8 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 15K8 2W Neohm - Te Connectivity
CRGH2512F15K8
Description
CRGH2512 1% 15K8 2W
Description
CRGH2512 1% 15K8 2W
Datasheet
Suppliers
Crgh2512 1% 15K8 2W Neohm - Te Connectivity
94X7864
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7864 |
|
Product Name
|
Crgh2512 1% 15K8 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Connector Type
DIN Connector
Gender
Female / Jack
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers