TE Connectivity Crgh2512 1% 15K 2W Neohm - Te Connectivity CRGH2512F15K

Description
CRGH2512 1% 15K 2W
Description
CRGH2512 1% 15K 2W

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 15K 2W Neohm - Te Connectivity - 94X7862 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 15K 2W Neohm - Te Connectivity
94X7862
Crgh2512 1% 15K 2W Neohm - Te Connectivity 94X7862
CRGH2512 1% 15K 2W

CRGH2512 1% 15K 2W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7862
Product Name Crgh2512 1% 15K 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Connector/Terminal/Pin - 47198179 - Radwell International
Specs
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers