TE Connectivity Crgh2512 1% 154K 2W Neohm - Te Connectivity CRGH2512F154K

Description
CRGH2512 1% 154K 2W
Description
CRGH2512 1% 154K 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 154K 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 154 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. The CRGH2512 series is ideal for applications that demand high power handling and precision in resistance values.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 154K 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 154 kΩ with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is RoHS compliant, making it suitable for environmentally conscious designs. The CRGH2512 series is ideal for applications that demand high power handling and precision in resistance values.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 154K 2W Neohm - Te Connectivity - 94X7870 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 154K 2W Neohm - Te Connectivity
94X7870
Crgh2512 1% 154K 2W Neohm - Te Connectivity 94X7870
CRGH2512 1% 154K 2W

CRGH2512 1% 154K 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7870
Product Name Crgh2512 1% 154K 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector
View Details