CRGH2512F14R3 -- CRGH2512 1% 14R3 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 14R3 2W Neohm - Te Connectivity
CRGH2512F14R3
Description
CRGH2512 1% 14R3 2W
Description
CRGH2512 1% 14R3 2W
Datasheet
Suppliers
Crgh2512 1% 14R3 2W Neohm - Te Connectivity
94X7854
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7854 |
|
Product Name
|
Crgh2512 1% 14R3 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers