TE Connectivity Crgh2512 1% 13R 2W Neohm - Te Connectivity CRGH2512F13R

Description
CRGH2512 1% 13R 2W
Datasheet
Description
CRGH2512 1% 13R 2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 13R 2W Neohm - Te Connectivity - 94X7841 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 13R 2W Neohm - Te Connectivity
94X7841
Crgh2512 1% 13R 2W Neohm - Te Connectivity 94X7841
CRGH2512 1% 13R 2W

CRGH2512 1% 13R 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7841
Product Name Crgh2512 1% 13R 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.062″ Pin Socket, Adapter - 9336 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (F) St. Clamp Connector for RG 58 Cable - ET-BFS-CT2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details