TE Connectivity Crgh2512 1% 124K 2W Neohm - Te Connectivity CRGH2512F124K

Description
CRGH2512 1% 124K 2W
Description
CRGH2512 1% 124K 2W
Datasheet
Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 124K 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 124 kilohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precise resistance and power handling are critical. Its RoHS compliance ensures it meets environmental standards. The CRGH2512 is packaged for easy integration into circuit designs, making it a practical choice for engineers seeking dependable resistor solutions.

Datasheet Summary
Powered by GS/AI

The CRGH2512 1% 124K 2W Neohm resistor is a high power thick film chip resistor designed for applications requiring reliable performance. It has a power rating of 2 watts and a resistance value of 124 kilohms with a tolerance of ±1%. The resistor operates effectively within a temperature range of -55°C to +155°C and can handle a maximum working voltage of 500 volts. This component is suitable for use in various electronic circuits where precise resistance and power handling are critical. Its RoHS compliance ensures it meets environmental standards. The CRGH2512 is packaged for easy integration into circuit designs, making it a practical choice for engineers seeking dependable resistor solutions.

Suppliers

Company
Product
Description
Supplier Links
Crgh2512 1% 124K 2W Neohm - Te Connectivity - 94X7834 - Newark, An Avnet Company
Chicago, IL, United States
Crgh2512 1% 124K 2W Neohm - Te Connectivity
94X7834
Crgh2512 1% 124K 2W Neohm - Te Connectivity 94X7834
CRGH2512 1% 124K 2W

CRGH2512 1% 124K 2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X7834
Product Name Crgh2512 1% 124K 2W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3194-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers