CRGH2512F113K -- CRGH2512 1% 113K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 113K 2W Neohm - Te Connectivity
CRGH2512F113K
Description
CRGH2512 1% 113K 2W
Description
CRGH2512 1% 113K 2W
Datasheet
Suppliers
Crgh2512 1% 113K 2W Neohm - Te Connectivity
94X7820
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7820 |
|
Product Name
|
Crgh2512 1% 113K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Female / Jack
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Termination
Crimp
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers