CRGH2010J9M1 -- CRGH2010 5% 9M1 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 9M1 1W Neohm - Te Connectivity
CRGH2010J9M1
Description
CRGH2010 5% 9M1 1W
Description
CRGH2010 5% 9M1 1W
Suppliers
Crgh2010 5% 9M1 1W Neohm - Te Connectivity
94X7758
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7758 |
|
Product Name
|
Crgh2010 5% 9M1 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Through Hole
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details