CRGH2010J910K -- CRGH2010 5% 910K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 910K 1W Neohm - Te Connectivity
CRGH2010J910K
Description
CRGH2010 5% 910K 1W
Description
CRGH2010 5% 910K 1W
Suppliers
Crgh2010 5% 910K 1W Neohm - Te Connectivity
94X7762
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7762 |
|
Product Name
|
Crgh2010 5% 910K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
600 volts
Current Rating
55.0 amps
View Details
2 suppliers