CRGH2010J82K -- CRGH2010 5% 82K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 82K 1W Neohm - Te Connectivity
CRGH2010J82K
Description
CRGH2010 5% 82K 1W
Description
CRGH2010 5% 82K 1W
Suppliers
Crgh2010 5% 82K 1W Neohm - Te Connectivity
94X7753
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7753 |
|
Product Name
|
Crgh2010 5% 82K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details