CRGH2010J820K -- CRGH2010 5% 820K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 820K 1W Neohm - Te Connectivity
CRGH2010J820K
Description
CRGH2010 5% 820K 1W
Description
CRGH2010 5% 820K 1W
Suppliers
Crgh2010 5% 820K 1W Neohm - Te Connectivity
94X7755
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7755 |
|
Product Name
|
Crgh2010 5% 820K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details