CRGH2010J7M5 -- CRGH2010 5% 7M5 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 7M5 1W Neohm - Te Connectivity
CRGH2010J7M5
Description
CRGH2010 5% 7M5 1W
Description
CRGH2010 5% 7M5 1W
Suppliers
Crgh2010 5% 7M5 1W Neohm - Te Connectivity
94X7744
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7744 |
|
Product Name
|
Crgh2010 5% 7M5 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details