CRGH2010J680R -- CRGH2010 5% 680R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 680R 1W Neohm - Te Connectivity
CRGH2010J680R
Description
CRGH2010 5% 680R 1W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGH2010 5% 680R 1W
Suppliers
Crgh2010 5% 680R 1W Neohm - Te Connectivity
35AC0799
Supplier's Site
Crgh2010 5% 680R 1W Neohm - Te Connectivity
94X7742
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0799 |
|
Product Name
|
Crgh2010 5% 680R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details