Thick Film Resistors CRGH2010 5% 680R 1/2W Product overview: CRGH2010J680R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH2010J680R can be used for catalog matching and distributor lookup.
680 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Thick Film
Win Source Part Number: 1108887-CRGH2010J680
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel (TR)
Standard Package: 12,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): 6-1879499-9; 6-1879499-9 .;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 6-1879499-9,6-187949
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CRGH2010J680R | CRGH2010J680R-ND | 1108887-CRGH2010J680R |
| Product Name | 2W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts | ||
| Standards and Certifications | RoHS |