CRGH2010J5K6 -- CRGH2010 5% 5K6 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 5K6 1W Neohm - Te Connectivity
CRGH2010J5K6
Description
CRGH2010 5% 5K6 1W
Description
CRGH2010 5% 5K6 1W
Suppliers
Crgh2010 5% 5K6 1W Neohm - Te Connectivity
94X7716
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7716 |
|
Product Name
|
Crgh2010 5% 5K6 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details