CRGH2010J4R7 -- CRGH2010 5% 4R7 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 4R7 1W Neohm - Te Connectivity
CRGH2010J4R7
Description
CRGH2010 5% 4R7 1W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGH2010 5% 4R7 1W
Suppliers
Crgh2010 5% 4R7 1W Neohm - Te Connectivity
94X7706
Supplier's Site
Crgh2010 5% 4R7 1W Neohm - Te Connectivity
45AJ2412
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7706 |
|
Product Name
|
Crgh2010 5% 4R7 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers