CRGH2010J4M7 -- CRGH2010 5% 4M7 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 4M7 1W Neohm - Te Connectivity
CRGH2010J4M7
Description
CRGH2010 5% 4M7 1W
Description
CRGH2010 5% 4M7 1W
Suppliers
Crgh2010 5% 4M7 1W Neohm - Te Connectivity
94X7704
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7704 |
|
Product Name
|
Crgh2010 5% 4M7 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
PCB
Voltage Rating
300 volts
Current Rating
10.0 amps
View Details
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details