CRGH2010J47K -- CRGH2010 5% 47K 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 47K 1W Neohm - Te Connectivity
CRGH2010J47K
Description
CRGH2010 5% 47K 1W
Description
CRGH2010 5% 47K 1W
Suppliers
Crgh2010 5% 47K 1W Neohm - Te Connectivity
94X7711
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7711 |
|
Product Name
|
Crgh2010 5% 47K 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
2 suppliers