CRGH2010J3R3 -- CRGH2010 5% 3R3 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 3R3 1W Neohm - Te Connectivity
CRGH2010J3R3
Description
CRGH2010 5% 3R3 1W
Description
CRGH2010 5% 3R3 1W
Suppliers
Crgh2010 5% 3R3 1W Neohm - Te Connectivity
94X7682
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7682 |
|
Product Name
|
Crgh2010 5% 3R3 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Voltage Rating
3000 volts
Current Rating
6.1 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details