CRGH2010J39R -- CRGH2010 5% 39R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 39R 1W Neohm - Te Connectivity
CRGH2010J39R
Description
CRGH2010 5% 39R 1W
Description
CRGH2010 5% 39R 1W
Suppliers
Crgh2010 5% 39R 1W Neohm - Te Connectivity
94X7698
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7698 |
|
Product Name
|
Crgh2010 5% 39R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details