CRGH2010J36R -- CRGH2010 5% 36R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 36R 1W Neohm - Te Connectivity
CRGH2010J36R
Description
CRGH2010 5% 36R 1W
Description
CRGH2010 5% 36R 1W
Suppliers
Crgh2010 5% 36R 1W Neohm - Te Connectivity
94X7694
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7694 |
|
Product Name
|
Crgh2010 5% 36R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details