CRGH2010J30R -- CRGH2010 5% 30R 1W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2010 5% 30R 1W Neohm - Te Connectivity
CRGH2010J30R
Description
CRGH2010 5% 30R 1W
Description
CRGH2010 5% 30R 1W
Suppliers
Crgh2010 5% 30R 1W Neohm - Te Connectivity
94X7686
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X7686 |
|
Product Name
|
Crgh2010 5% 30R 1W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details
3 suppliers